Molex Cables, Wires Fiber Optic Cables - 1210360195 1210360195

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147062-1210360195 Voltage Rating: 24 V Current Rating: 1.5 A Orientation: Right Angle Contact Plating: Gold Cable Length: 2 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Number of Cores: 5 Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147062-1210360195 Voltage Rating: 24 V Current Rating: 1.5 A Orientation: Right Angle Contact Plating: Gold Cable Length: 2 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Number of Cores: 5 Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1210360195 - 1210360195 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1210360195
1210360195
Cables, Wires Fiber Optic Cables - 1210360195 1210360195
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147062-1210360195 Voltage Rating: 24 V Current Rating: 1.5 A Orientation: Right Angle Contact Plating: Gold Cable Length: 2 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Number of Cores: 5 Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147062-1210360195
Voltage Rating: 24 V
Current Rating: 1.5 A
Orientation: Right Angle
Contact Plating: Gold
Cable Length: 2 m
Insulation Color: Black
Categories: Cables, Wires Fiber Optic Cables
Number of Cores: 5
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1210360195
Product Name Cables, Wires Fiber Optic Cables - 1210360195
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details