Molex Din Valve Conn, Rcpt, 2Pos, Pg11, Cable; No. Of Contacts Molex 121023-0278

Description
DIN VALVE CONN, RCPT, 2POS, PG11, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, RCPT, 2POS, PG11, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg11, Cable; No. Of Contacts Molex - 72AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg11, Cable; No. Of Contacts Molex
72AC7269
Din Valve Conn, Rcpt, 2Pos, Pg11, Cable; No. Of Contacts Molex 72AC7269
DIN VALVE CONN, RCPT, 2POS, PG11, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG11, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7269
Product Name Din Valve Conn, Rcpt, 2Pos, Pg11, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-7314-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details