Molex Din Valve Conn, Rcpt, 2Pos, Pg9, Cable.; No. Of Contacts Molex 121023-0229

Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable.; No. Of Contacts Molex - 72AC7267 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable.; No. Of Contacts Molex
72AC7267
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable.; No. Of Contacts Molex 72AC7267
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG9, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7267
Product Name Din Valve Conn, Rcpt, 2Pos, Pg9, Cable.; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Din Line Socket 6 Pole Schurter - 50H2547 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details