Molex Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 121023-0125

Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex - 72AC7266 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
72AC7266
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 72AC7266
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121023 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7266
Product Name Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA107250R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers