Molex Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 121012-0028

Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Description
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex - 72AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
72AC7255
Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex 72AC7255
DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

DIN VALVE CONN, PLUG, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:mPm 121012 Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7255
Product Name Din Valve Conn, Plug, 2Pos, Panel; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-3516-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details