Molex Proximity Sensors 120254-0123

Description
Proximity Sensors M18 P Hsg TB 4P M12 Conn 37mm Hsg Len
Datasheet
Description
Proximity Sensors M18 P Hsg TB 4P M12 Conn 37mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120254-0123
Proximity Sensors 120254-0123
Proximity Sensors M18 P Hsg TB 4P M12 Conn 37mm Hsg Len

Proximity Sensors M18 P Hsg TB 4P M12 Conn 37mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120254-0123
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4240 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper Stabilized Precision Hall Switch - A1120ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers