Molex Proximity Sensors - Industrial 1202530567

Description
SI700 10MM M12NEMBPNO
Request a Quote Datasheet
Description
SI700 10MM M12NEMBPNO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530567-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530567-ND
Proximity Sensors - Industrial 1202530567-ND
SI700 10MM M12NEMBPNO

SI700 10MM M12NEMBPNO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530567-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1410-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details