Molex Proximity Sensors - Industrial 1202530547

Description
SI700 6MM M8NEMBPNO
Request a Quote Datasheet
Description
SI700 6MM M8NEMBPNO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530547-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530547-ND
Proximity Sensors - Industrial 1202530547-ND
SI700 6MM M8NEMBPNO

SI700 6MM M8NEMBPNO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530547-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SDBT-BSW-1L-ZU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers