Molex Proximity Sensors - Industrial 1202530437

Description
SI600 8MM M12SNEMBPNCCPV4W
Request a Quote Datasheet
Description
SI600 8MM M12SNEMBPNCCPV4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530437-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530437-ND
Proximity Sensors - Industrial 1202530437-ND
SI600 8MM M12SNEMBPNCCPV4W

SI600 8MM M12SNEMBPNCCPV4W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530437-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1814-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers