Molex Proximity Sensors - Industrial 1202530366

Description
SI600 4MM M8NNEMBNNOCPV3W
Request a Quote Datasheet
Description
SI600 4MM M8NNEMBNNOCPV3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530366-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530366-ND
Proximity Sensors - Industrial 1202530366-ND
SI600 4MM M8NNEMBNNOCPV3W

SI600 4MM M8NNEMBNNOCPV3W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530366-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1182ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-M30NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers