Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
MOLEX
1202530326 -- PROXIMITY SENSORS - INDUSTRIAL
Molex
Proximity Sensors - Industrial
1202530326
Description
SI600 8MM M30SEMBNNOCPV3W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SI600 8MM M30SEMBNNOCPV3W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530326-ND
Proximity Sensors - Industrial
1202530326-ND
SI600 8MM M30SEMBNNOCPV3W
SI600 8MM M30SEMBNNOCPV3W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Proximity Sensors
Product Number
1202530326-ND
Product Name
Proximity Sensors - Industrial
Sensor Technology
Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact High-Precision Proximity Measuring System
KD-2446
Specs
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Switches (Solid State)
A1142LLHLT-T
Specs
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620
Specs
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Festo Corporation
Proximity sensor
SIEN-M18NB-PO-S-L
Specs
Operation Distance
0.3150 inch (8 mm)
Repeatability
15.75 mils (400 µm)
Switching Frequency
2 kHz
View Details
2
suppliers