Molex Proximity Sensors - Industrial 1202530220

Description
SI600 2.5MM M8NNEMBPNOM12P4
Request a Quote Datasheet
Description
SI600 2.5MM M8NNEMBPNOM12P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530220-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530220-ND
Proximity Sensors - Industrial 1202530220-ND
SI600 2.5MM M8NNEMBPNOM12P4

SI600 2.5MM M8NNEMBPNOM12P4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530220-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2047580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Proximity Sensors - Industrial - 1882-1040779-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details