Molex Proximity Sensors - Industrial 1202530067

Description
SI500 20MM M18NNEMBPNCM12P4
Request a Quote Datasheet
Description
SI500 20MM M18NNEMBPNCM12P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530067-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530067-ND
Proximity Sensors - Industrial 1202530067-ND
SI500 20MM M18NNEMBPNCM12P4

SI500 20MM M18NNEMBPNCM12P4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530067-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 214690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1244LLHLX-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details