Molex Proximity Sensors 120253-0527

Description
Proximity Sensors M5 Hsg 1.5mm OD PNP 3P M8 Conn38mmHsgLen
Datasheet
Description
Proximity Sensors M5 Hsg 1.5mm OD PNP 3P M8 Conn38mmHsgLen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0527
Proximity Sensors 120253-0527
Proximity Sensors M5 Hsg 1.5mm OD PNP 3P M8 Conn38mmHsgLen

Proximity Sensors M5 Hsg 1.5mm OD PNP 3P M8 Conn38mmHsgLen

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0527
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWBG-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Proximity sensor - SIEN-M12NB-NS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 3.15 mils (80 µm)
View Details