Molex Proximity Sensors 120253-0519

Description
Proximity Sensors 4mmDiaHsg1.5mmOD PNP 3P M8Conn38mm HsgLen
Datasheet
Description
Proximity Sensors 4mmDiaHsg1.5mmOD PNP 3P M8Conn38mm HsgLen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0519
Proximity Sensors 120253-0519
Proximity Sensors 4mmDiaHsg1.5mmOD PNP 3P M8Conn38mm HsgLen

Proximity Sensors 4mmDiaHsg1.5mmOD PNP 3P M8Conn38mm HsgLen

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0519
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1106LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details