Molex Proximity Sensors 120253-0358

Description
Proximity Sensors M8 Hsg 2mm OD NPN 3P M8 Conn45mm Hsg Len
Datasheet
Description
Proximity Sensors M8 Hsg 2mm OD NPN 3P M8 Conn45mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0358
Proximity Sensors 120253-0358
Proximity Sensors M8 Hsg 2mm OD NPN 3P M8 Conn45mm Hsg Len

Proximity Sensors M8 Hsg 2mm OD NPN 3P M8 Conn45mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0358
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3240ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEH-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers