Molex Proximity Sensors 120253-0018

Description
Proximity Sensors M8 Hsg 3mm OD PNP 3P M8 Conn 60mm Hsg Len
Datasheet
Description
Proximity Sensors M8 Hsg 3mm OD PNP 3P M8 Conn 60mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0018
Proximity Sensors 120253-0018
Proximity Sensors M8 Hsg 3mm OD PNP 3P M8 Conn 60mm Hsg Len

Proximity Sensors M8 Hsg 3mm OD PNP 3P M8 Conn 60mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0018
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001507-SE - TE Connectivity
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2669690 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
Width 0.4724 inch (12 mm)
View Details
2 suppliers