Molex Sensor Interface Junction Blocks 1202480004

Description
MPIS M12 PNP 4P 4PT BK 5M SINGLE
Request a Quote Datasheet
Description
MPIS M12 PNP 4P 4PT BK 5M SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1202480004-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1202480004-ND
Sensor Interface Junction Blocks 1202480004-ND
MPIS M12 PNP 4P 4PT BK 5M SINGLE

MPIS M12 PNP 4P 4PT BK 5M SINGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1202480004-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details