Molex Sensor Interface Junction Blocks 1202480001

Description
MPIS M12 NON 4P 4PT BK 5M SINGLE
Request a Quote Datasheet
Description
MPIS M12 NON 4P 4PT BK 5M SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1202480001-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1202480001-ND
Sensor Interface Junction Blocks 1202480001-ND
MPIS M12 NON 4P 4PT BK 5M SINGLE

MPIS M12 NON 4P 4PT BK 5M SINGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1202480001-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details