Molex Electrical Enclosures 1201110001

Description
Electrical Enclosures Convertor box rj45 to 4 pole mic
Description
Electrical Enclosures Convertor box rj45 to 4 pole mic

Suppliers

Company
Product
Description
Supplier Links
Electrical Enclosures - 1201110001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1201110001
Electrical Enclosures 1201110001
Electrical Enclosures Convertor box rj45 to 4 pole mic

Electrical Enclosures Convertor box rj45 to 4 pole mic

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 1201110001
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details