Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
CBL ASSY CIRC 4P M TO RJ45 16.4"
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 900-1201088333-ND | 1201088333 |
| Product Name | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |