Molex Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex 120108-8451

Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120108 SeriesRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120108 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex - 61AK8201 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex
61AK8201
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex 61AK8201
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120108 SeriesRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120108 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK8201
Product Name Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details