Molex Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex 120108-0520

Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex - 61AK3543 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex
61AK3543
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex 61AK3543
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK3543
Product Name Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details