Molex Nano-Change Cord, M8, Soc Contacts, 3 Position, Receptacle; Connector Type A Molex 120090-0016

Description
NANO-CHANGE CORD, M8, SOC CONTACTS, 3 POSITION, RECEPTACLE; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.81"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NANO-CHANGE CORD, M8, SOC CONTACTS, 3 POSITION, RECEPTACLE; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.81"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-Change Cord, M8, Soc Contacts, 3 Position, Receptacle; Connector Type A Molex - 53M5080 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Change Cord, M8, Soc Contacts, 3 Position, Receptacle; Connector Type A Molex
53M5080
Nano-Change Cord, M8, Soc Contacts, 3 Position, Receptacle; Connector Type A Molex 53M5080
NANO-CHANGE CORD, M8, SOC CONTACTS, 3 POSITION, RECEPTACLE; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.81"; Product Range:- RoHS Compliant: Yes

NANO-CHANGE CORD, M8, SOC CONTACTS, 3 POSITION, RECEPTACLE; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.81"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53M5080
Product Name Nano-Change Cord, M8, Soc Contacts, 3 Position, Receptacle; Connector Type A Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XR Mini-Hook and Alligator, Test Cable - 3021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details