Molex Cable Assemblies Circular Cable Assemblies 1200860107

Description
Manufacturer: Molex Category: Cable Assemblies Circular Cable Assemblies Series: Brad Nano-Change 120086 Package: Bag Alternative Parts (Cross-Reference): Cross Product Status: Active 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Cable Assemblies Circular Cable Assemblies Series: Brad Nano-Change 120086 Package: Bag Alternative Parts (Cross-Reference): Cross Product Status: Active 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies Circular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Circular Cable Assemblies
Cable Assemblies Circular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Circular Cable Assemblies Series: Brad Nano-Change 120086 Package: Bag Alternative Parts (Cross-Reference): Cross Product Status: Active 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8

Manufacturer: Molex
Category: Cable Assemblies Circular Cable Assemblies
Series: Brad Nano-Change 120086
Package: Bag
Alternative Parts (Cross-Reference): Cross
Product Status: Active
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 3
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M8

Buy Now Datasheet
Cable Assembly - 448-1200860107 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1200860107
Cable Assembly 448-1200860107
CBL CIRC 3POS FEM TO WIRE 16.4' Product overview: 1200860107 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200860107 can be used for catalog matching and distributor lookup.

CBL CIRC 3POS FEM TO WIRE 16.4' Product overview: 1200860107 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200860107 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Cable Assemblies - WM15319-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15319-ND
Circular Cable Assemblies WM15319-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200860107 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200860107
Cable Assemblies - Circular Cable Assemblies 1200860107
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cord, 3P, M8 Rcpt-Free End, 5M; Connector Type A Molex - 14B1385 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Rcpt-Free End, 5M; Connector Type A Molex
14B1385
Sensor Cord, 3P, M8 Rcpt-Free End, 5M; Connector Type A Molex 14B1385
SENSOR CORD, 3P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Nano-Change 120086 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 RCPT-FREE END, 5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Nano-Change 120086 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 448-1200860107 WM15319-ND 1200860107 14B1385
Product Name Cable Assemblies Circular Cable Assemblies Cable Assembly Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P, M8 Rcpt-Free End, 5M; Connector Type A Molex
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK1031-6451-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details