Molex Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Molex 120076-8034

Description
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Molex - 70AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Molex
70AC7222
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Molex 70AC7222
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC7222
Product Name Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details