Connector
Brad from Molex 1200710038
4 Position Circular Connector Receptacle, Male Pins Screw
SENSOR CONNECTOR, PLUG, SIZE M12, 4 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200710038 | 2904594 | WM6164-ND | 15M7973 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, Plug, Size M12, 4 Position, Cable; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Screw |