Molex Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Molex 120071-0030

Description
SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Molex - 72AC7224 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Molex
72AC7224
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Molex 72AC7224
SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7224
Product Name Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details