Molex Circular Cable Assemblies 1200700201

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Change Cord, M12, Female, 5 Position, Straight is designed for industrial applications requiring reliable connectivity. This connector features a front panel mount receptacle with a 1/4" - 18 NPT threaded coupling and is constructed from black anodized aluminum. It has a cable length of 0.305 meters (1.0 foot) and is equipped with 22 AWG PVC leads. The product supports a maximum current of 4.0A and a voltage rating of 250V AC/DC. It operates effectively within a temperature range of -20°C to +80°C and is rated IP67 for dust and water resistance, making it suitable for harsh environments. The connector is RoHS compliant and certified by CSA and UL, ensuring adherence to safety and environmental standards.

Datasheet Summary
Powered by GS/AI

The Micro Change Cord, M12, Female, 5 Position, Straight is designed for industrial applications requiring reliable connectivity. This connector features a front panel mount receptacle with a 1/4" - 18 NPT threaded coupling and is constructed from black anodized aluminum. It has a cable length of 0.305 meters (1.0 foot) and is equipped with 22 AWG PVC leads. The product supports a maximum current of 4.0A and a voltage rating of 250V AC/DC. It operates effectively within a temperature range of -20°C to +80°C and is rated IP67 for dust and water resistance, making it suitable for harsh environments. The connector is RoHS compliant and certified by CSA and UL, ensuring adherence to safety and environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM4870-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM4870-ND
Circular Cable Assemblies WM4870-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Circular Cable Assemblies - 1200700201 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
1200700201
Circular Cable Assemblies 1200700201
CBL 5POS FMALE TO WIRE 1'

CBL 5POS FMALE TO WIRE 1'

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200700201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1200700201
Cable Assemblies - Circular Cable Assemblies 1200700201
CBL CIRC 5POS FMALE TO WIRE 1'

CBL CIRC 5POS FMALE TO WIRE 1'

Supplier's Site
Micro Change Cord, M12, Female, 5 Position, Straight; Connector Type A Molex - 15M4871 - Newark, An Avnet Company
Chicago, IL, United States
Micro Change Cord, M12, Female, 5 Position, Straight; Connector Type A Molex
15M4871
Micro Change Cord, M12, Female, 5 Position, Straight; Connector Type A Molex 15M4871
MICRO CHANGE CORD, M12, FEMALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:- RoHS Compliant: Yes

MICRO CHANGE CORD, M12, FEMALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM4870-ND 1200700201 1200700201 15M4871
Product Name Circular Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Micro Change Cord, M12, Female, 5 Position, Straight; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details