Molex Sensor Cord, 4P M12 Plug-Free End, 300Mm; Connector To Connector Molex 120070-0156

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 300MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 300MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 300Mm; Connector To Connector Molex - 72AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 300Mm; Connector To Connector Molex
72AC7222
Sensor Cord, 4P M12 Plug-Free End, 300Mm; Connector To Connector Molex 72AC7222
SENSOR CORD, 4P M12 PLUG-FREE END, 300MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 300MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7222
Product Name Sensor Cord, 4P M12 Plug-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers