Molex Circular Cable Assemblies 1200650528

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200650528-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200650528-ND
Circular Cable Assemblies 1200650528-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Micro Change Cord, 5 Position M12 Plug, Pin Contacts; Connector Type A Molex - 14B2876 - Newark, An Avnet Company
Chicago, IL, United States
Micro Change Cord, 5 Position M12 Plug, Pin Contacts; Connector Type A Molex
14B2876
Micro Change Cord, 5 Position M12 Plug, Pin Contacts; Connector Type A Molex 14B2876
MICRO CHANGE CORD, 5 POSITION M12 PLUG, PIN CONTACTS; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

MICRO CHANGE CORD, 5 POSITION M12 PLUG, PIN CONTACTS; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200650528 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200650528
Cable Assemblies - Circular Cable Assemblies 1200650528
CBL CIRC 5POS MALE TO WIRE 16.4'

CBL CIRC 5POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1200650528-ND 14B2876 1200650528
Product Name Circular Cable Assemblies Micro Change Cord, 5 Position M12 Plug, Pin Contacts; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details