The Cable Assembly, 4P M12 Rcpt-Free End, 16.4Ft features a Micro-Change (M12) connector type A and a free end connector type B. It is designed with four poles and utilizes 22 AWG wire, suitable for various industrial applications. The cable is constructed from gray TPU WSOR material, providing durability and flexibility, with a cable diameter of 5.10mm. The assembly has a length of 5.0 meters (16.40 feet) and is rated for a maximum current of 4.0A and a maximum voltage of 60V. It operates effectively within a temperature range of -25°C to +80°C and has an IP67 rating, ensuring protection against dust and water ingress. The product is compliant with RoHS standards and features a nickel-plated brass coupling nut and gold-plated contacts for reliable connectivity.
CABLE ASSY, 4P M12 RCPT-FREE END, 16.4FT; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AK9307 |
| Product Name | Cable Assy, 4P M12 Rcpt-Free End, 16.4Ft; Connector Type A Molex |
| Cable Length | 16.4 ft (50 dm) |