Molex CSE M12 8P AC MA STR PUR 1M SE UNSH BK 120065-2383

Description
CSE M12 8P AC MA STR PUR 1M SE UNSH BK
Request a Quote Datasheet
Description
CSE M12 8P AC MA STR PUR 1M SE UNSH BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE M12 8P AC MA STR PUR 1M SE UNSH BK - 120065-2383 - Heilind Electronics, Inc.
Wilmington, MA, United States
CSE M12 8P AC MA STR PUR 1M SE UNSH BK
120065-2383
CSE M12 8P AC MA STR PUR 1M SE UNSH BK 120065-2383
CSE M12 8P AC MA STR PUR 1M SE UNSH BK

CSE M12 8P AC MA STR PUR 1M SE UNSH BK

Buy Now
Cse M12 8P Ac Ma Str Pur 1M Se Unsh Bk; Connector To Connector Molex - 70AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Cse M12 8P Ac Ma Str Pur 1M Se Unsh Bk; Connector To Connector Molex
70AC7220
Cse M12 8P Ac Ma Str Pur 1M Se Unsh Bk; Connector To Connector Molex 70AC7220
CSE M12 8P AC MA STR PUR 1M SE UNSH BK; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

CSE M12 8P AC MA STR PUR 1M SE UNSH BK; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120065 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 120065-2383 70AC7220
Product Name CSE M12 8P AC MA STR PUR 1M SE UNSH BK Cse M12 8P Ac Ma Str Pur 1M Se Unsh Bk; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers