Molex Sensor Cord, 8P M12 Plug-Free End, 2M Rohs Compliant Molex 120065-0964

Description
SENSOR CORD, 8P M12 PLUG-FREE END, 2M ROHS COMPLIANT: YES
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-FREE END, 2M ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Free End, 2M Rohs Compliant Molex - 82AH5238 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 2M Rohs Compliant Molex
82AH5238
Sensor Cord, 8P M12 Plug-Free End, 2M Rohs Compliant Molex 82AH5238
SENSOR CORD, 8P M12 PLUG-FREE END, 2M ROHS COMPLIANT: YES

SENSOR CORD, 8P M12 PLUG-FREE END, 2M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AH5238
Product Name Sensor Cord, 8P M12 Plug-Free End, 2M Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details