Molex Sensor Cord, 5P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex 120006-0634

Description
SENSOR CORD, 5P, M12 RCPT-FREE END, 6.6 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 RCPT-FREE END, 6.6 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex - 86T4839 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex
86T4839
Sensor Cord, 5P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex 86T4839
SENSOR CORD, 5P, M12 RCPT-FREE END, 6.6 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 6.6 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T4839
Product Name Sensor Cord, 5P, M12 Rcpt-Free End, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB Cables - Q940-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers