Molex Sensor Cord, 3P, M12 Rcpt-Free End/32.8 ; Connector Type A Molex 120006-0003

Description
SENSOR CORD, 3P, M12 RCPT-FREE END/32.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P, M12 RCPT-FREE END/32.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P, M12 Rcpt-Free End/32.8 ; Connector Type A Molex - 86T4830 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M12 Rcpt-Free End/32.8 ; Connector Type A Molex
86T4830
Sensor Cord, 3P, M12 Rcpt-Free End/32.8 ; Connector Type A Molex 86T4830
SENSOR CORD, 3P, M12 RCPT-FREE END/32.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M12 RCPT-FREE END/32.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:Micro-Change 120006 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T4830
Product Name Sensor Cord, 3P, M12 Rcpt-Free End/32.8 ; Connector Type A Molex
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details