Molex Plug 120V Molex 11-32-0568

Description
PLUG 120V
Description
PLUG 120V

Suppliers

Company
Product
Description
Supplier Links
Plug 120V Molex - 27Y7080 - Newark, An Avnet Company
Chicago, IL, United States
Plug 120V Molex
27Y7080
Plug 120V Molex 27Y7080
PLUG 120V

PLUG 120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27Y7080
Product Name Plug 120V Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details