Molex 60726A-113 Hold Down Pad Molex 11/18/4778

Description
60726A-113 HOLD DOWN PAD
Description
60726A-113 HOLD DOWN PAD

Suppliers

Company
Product
Description
Supplier Links
60726A-113 Hold Down Pad Molex - 27Y6455 - Newark, An Avnet Company
Chicago, IL, United States
60726A-113 Hold Down Pad Molex
27Y6455
60726A-113 Hold Down Pad Molex 27Y6455
60726A-113 HOLD DOWN PAD

60726A-113 HOLD DOWN PAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27Y6455
Product Name 60726A-113 Hold Down Pad Molex
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details