Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10897261

Description
Win Source Part Number: 1380491-0010897261 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: C-Grid 70280 Number of Positions: 26 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001089 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380491-0010897261 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: C-Grid 70280 Number of Positions: 26 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001089 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380491-0010897261 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380491-0010897261
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380491-0010897261
Win Source Part Number: 1380491-0010897261 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: C-Grid 70280 Number of Positions: 26 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001089 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1380491-0010897261
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: C-Grid 70280
Number of Positions: 26
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 150.0µin (3.81µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.107" (2.71mm)
Overall Contact Length: 0.437" (11.10mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 001089
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380491-0010897261
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details