Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10844060

Description
Win Source Part Number: 1380490-0010844060 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: MLX 42002 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial Standard Package: 1 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 137.8µin (3.50µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.169" (4.30mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001084 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380490-0010844060 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: MLX 42002 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial Standard Package: 1 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 137.8µin (3.50µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.169" (4.30mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001084 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380490-0010844060 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380490-0010844060
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380490-0010844060
Win Source Part Number: 1380490-0010844060 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: MLX 42002 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial Standard Package: 1 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 137.8µin (3.50µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.169" (4.30mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001084 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380490-0010844060
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: MLX 42002
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Material Flammability Rating: UL94 V-2
Applications: Automotive, General Purpose, Industrial
Standard Package: 1 pcs
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 137.8µin (3.50µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.169" (4.30mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 001084
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380490-0010844060
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Header, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7118 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details