Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
MOLEX
1068020409 -- FIBER OPTIC CABLES
Molex
Fiber Optic Cables
1068020409
Description
FVA SILICA/SILICA OPTICAL FIBER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FVA SILICA/SILICA OPTICAL FIBER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1068020409-ND
Fiber Optic Cables
900-1068020409-ND
FVA SILICA/SILICA OPTICAL FIBER
FVA SILICA/SILICA OPTICAL FIBER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Cables
Product Number
900-1068020409-ND
Product Name
Fiber Optic Cables
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Fiber Optic Cables
LWLR10LR87L3000HPSA1
View Details
BRIM Electronics, Inc.
Fiber Optic Retractile Cord
116
Specs
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Newport MKS
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y
F-SMM900
Specs
Wavelength
980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture
0.1800 to 0.2000
Maximum Attenuation
4 dB/km (1.22 dB/1000 ft)
View Details
Festo Corporation
Fiber-optic cable
SOOC-TB-F-M4-2-R2
Specs
Core Size
2200 µm (86.61 mils)
Bending Radius
2 mm (0.0787 inch)
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
2
suppliers