Molex Fiber Optic Cables 1068000105

Description
Fiber Optic Cable Amber 660µm
Request a Quote Datasheet
Description
Fiber Optic Cable Amber 660µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 900-1068000105-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1068000105-ND
Fiber Optic Cables 900-1068000105-ND
Fiber Optic Cable Amber 660µm

Fiber Optic Cable Amber 660µm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 900-1068000105-ND
Product Name Fiber Optic Cables
Core Size 600 µm (23.62 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers