Molex Racks & Rack Cabinets 106481-0112

Description
Racks & Rack Cabinets LGX PSC Cassette w/ OM3 24LC-2MPO FO
Datasheet
Description
Racks & Rack Cabinets LGX PSC Cassette w/ OM3 24LC-2MPO FO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
106481-0112
Racks & Rack Cabinets 106481-0112
Racks & Rack Cabinets LGX PSC Cassette w/ OM3 24LC-2MPO FO

Racks & Rack Cabinets LGX PSC Cassette w/ OM3 24LC-2MPO FO

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 106481-0112
Product Name Racks & Rack Cabinets
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers