Molex Racks & Rack Cabinets 106481-0102

Description
Racks & Rack Cabinets LGX PSC Cassette w/ OM3 12LC-1MPO FO
Datasheet
Description
Racks & Rack Cabinets LGX PSC Cassette w/ OM3 12LC-1MPO FO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
106481-0102
Racks & Rack Cabinets 106481-0102
Racks & Rack Cabinets LGX PSC Cassette w/ OM3 12LC-1MPO FO

Racks & Rack Cabinets LGX PSC Cassette w/ OM3 12LC-1MPO FO

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 106481-0102
Product Name Racks & Rack Cabinets
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers