Molex Racks & Rack Cabinets 106480-0103

Description
Racks & Rack Cabinets 4U Rack Mount for 12 LGX Cassette
Datasheet
Description
Racks & Rack Cabinets 4U Rack Mount for 12 LGX Cassette
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
106480-0103
Racks & Rack Cabinets 106480-0103
Racks & Rack Cabinets 4U Rack Mount for 12 LGX Cassette

Racks & Rack Cabinets 4U Rack Mount for 12 LGX Cassette

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 106480-0103
Product Name Racks & Rack Cabinets
Length 12.28 inch (312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers