Molex Racks & Rack Cabinets 106480-0101

Description
Racks & Rack Cabinets 2U Rack Mount for 6 LGX Cassette
Datasheet
Description
Racks & Rack Cabinets 2U Rack Mount for 6 LGX Cassette
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
106480-0101
Racks & Rack Cabinets 106480-0101
Racks & Rack Cabinets 2U Rack Mount for 6 LGX Cassette

Racks & Rack Cabinets 2U Rack Mount for 6 LGX Cassette

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 106480-0101
Product Name Racks & Rack Cabinets
Length 17.07 inch (434 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418D6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details