Molex Fiber Optic Cables 1062837306

Description
Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 20.0' (6.1m)
Request a Quote Datasheet
Description
Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 20.0' (6.1m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1062837306-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1062837306-ND
Fiber Optic Cables 1062837306-ND
Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 20.0' (6.1m)

Cable Fiber Optic MTP, Type B To MTP, Type B 50/125 20.0' (6.1m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 1062837306-ND
Product Name Fiber Optic Cables
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details