Molex Fiber Optic Cables 1062250123

Description
Cable Fiber Optic MPO To MPO 9/125 32.8' (10.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic MPO To MPO 9/125 32.8' (10.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 900-1062250123-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
900-1062250123-ND
Fiber Optic Cables 900-1062250123-ND
Cable Fiber Optic MPO To MPO 9/125 32.8' (10.0m)

Cable Fiber Optic MPO To MPO 9/125 32.8' (10.0m)

Buy Now Datasheet
Fibre Optic Cable - 2519725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519725
Fibre Optic Cable 2519725
MPO(F) - MPO(F) TRUNK CBL, SM 12F, 10m

MPO(F) - MPO(F) TRUNK CBL, SM 12F, 10m

Supplier's Site
Fibre Optic Cable - 2519724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519724
Fibre Optic Cable 2519724
MPO(F) - MPO(F) TRUNK CBL, SM 12F, 10m

MPO(F) - MPO(F) TRUNK CBL, SM 12F, 10m

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 900-1062250123-ND 2519725
Product Name Fiber Optic Cables Fibre Optic Cable
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details