Manufacturer: Molex, LLC
Win Source Part Number: 905099-1061541005
Series: 106154
Operating Temperature Range: -40°C ~ 85°C
Features: Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Package: Bulk
Mounting: Panel Mount, Snap-In
Part Status: Obsolete
Family Name: 106154
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Other Part Number: 106154-1005, 861541005
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905099-1061541005 |
| Product Name | Unclassified - 1061541005 |