Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1054311102

Description
Manufacturer: Molex Win Source Part Number: 1332688-1054311102 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 2 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 300 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 30.0µin (0.76µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.382" (9.70mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.69.4040 Other Part Number: WM26073DKR,WM26073CT ,WM26073TR,105431-11 02 Base Product Number: 105431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332688-1054311102 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 2 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 300 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 30.0µin (0.76µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.382" (9.70mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.69.4040 Other Part Number: WM26073DKR,WM26073CT ,WM26073TR,105431-11 02 Base Product Number: 105431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332688-1054311102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332688-1054311102
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332688-1054311102
Manufacturer: Molex Win Source Part Number: 1332688-1054311102 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 2 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 300 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 30.0µin (0.76µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.382" (9.70mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.69.4040 Other Part Number: WM26073DKR,WM26073CT ,WM26073TR,105431-11 02 Base Product Number: 105431 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332688-1054311102
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 2
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications
Standard Package: 300
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 30.0µin (0.76µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.382" (9.70mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4040
Other Part Number: WM26073DKR,WM26073CT,WM26073TR,105431-1102
Base Product Number: 105431
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - 1054311102 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1054311102
Headers, Male Pins 1054311102
CONN HEADER SMD 2POS 2.5MM

CONN HEADER SMD 2POS 2.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332688-1054311102 1054311102
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Surface Mount SMT; Solder; Surface Mount
Voltage Rating 250 volts 250 volts
Current Rating 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0451 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-MV10605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details